Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE08S04 |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
98,540
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
38,940
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
19,200
in stock
|
Buy Now | |
TE Store
from US$2.19
|
17,823
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
8,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
4,084
in stock
|
Buy Now | |
element14
from US$1.11
|
4,084
in stock
|
Buy Now | |
Farnell
from US$1.21
|
4,084
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
1,940
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
1,203
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
160
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,100
in stock
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 8 |
Number of Positions | 8 |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Contact Mating Area Plating Thickness | 1.2µin |
Length | 22.3mm, .878in |
Height | .138in, 3.5mm |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 20 |
Packaging Method | Tube |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Extended |
Sealed | No |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
AD Series 8 Position SPST Extended Slide Non Sealed 2.54 mm Pitch SMT DIP Switch | Future Electronics |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
DIP SW/SIP SW SWITCH DIP SPST EXT ACT 8POS SMD | Rapid Electronics |
ADE08S04=DIP SWTCH,EXT,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 8 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1825058-9 | Internal Number: 1-1825058-9 | Alias Number: ADE08S04 | TE Connectivity | TE Store |
ADE08S04=DIP SWTCH,EXT,SMT-GW | Heilind Electronics |
Dip Switch, Spst, 0.1A, 24Vdc, 8Pos, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1-1825058-9 | Newark Electronics |
DIP SWITCH, SPST, 0.1A, 24VDC, 8POS, SMD | element14 |
Switch DIP OFF ON SPST 8 Extended Slide 0.1A 24VDC Gull Wing 2.54mm SMD | Avnet America |
TE Connectivity Switch DIP Through Hole 2.54mm SPST | Distrelec |
Switch, Ade08S04=Dip Switch, tch, Ext, Smt-Gw | TE Connectivity 1-1825058-9 | RS Americas |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP switch,SMT,SPST,8 pos,extended slide | RS |
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1825058-9?
Additional datasheets, footprints and schematics for 1-1825058-9 are listed on our Part Details page. You can also find images and similar parts to 1-1825058-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825058-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825058-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825058-9 fall under?
The 1-1825058-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825058-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825058-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825058-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825058-9 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, TE Store and Heilind Electronics have stock available or on a lead time for 1-1825058-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825058-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1825058-9?
You can fill out our help required form which you can use to request a quote for 1-1825058-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.