Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DRD16E04 |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.93
|
70
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
11,959
in stock
|
Buy Now | |
TE Store
from US$5.94
|
7,540
in stock
|
Buy Now | |
TTI Europe
from US$1.81
|
810
in stock
|
Buy Now | |
element14
from US$2.75
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.68
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$7.00
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
-
|
Buy Now | |
Future Electronics
from US$2.26
|
-
|
Buy Now | |
Rapid Electronics
from US$2.40
|
-
|
Buy Now | |
RS Americas
from US$2.89
|
-
|
Buy Now | |
Avnet Asia
from US$2.58
|
-
|
Buy Now | |
Boersig
from US$2.29
|
-
|
Buy Now | |
Distrelec
from US$2.98
|
-
|
Buy Now | |
Sager
from US$2.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Switches | 16 |
---|---|
Number of Positions | 16 |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold Flash over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Voltage Rating | 20VDC, 20VAC |
Centerline | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tube |
Illuminated | No |
Removable Tape Seal | Without |
Switch Type | Rotary DIP |
Actuator Style | Flush |
Product Type | Switch |
Code Type | Decimal |
Switch Style | Rotary |
Sealed | Yes |
Oil-Tight | No |
Switch DIP SP16T 16 Flush Screwdriver 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole Tube | Avnet America |
DRD16E04=ROT DIP,16P Number of Positions: 16 Actuator Style: Flush Rotary Switch Type: Rotary DIP Number of Switches: 16 Case Material: Thermoplastic Sealed And Unsealed Rotary Switch | 16 Flush Rotary DIP | Part Number: 1-1825007-6 | Internal Number: 1-1825007-6 | Alias Number: DRD16E04 | Thermoplastic | TE Connectivity | TE Store |
DIP ROT SW SP16T 0.4VA 20V | TTI Europe |
ROTARY CODED SWITCH, BCD, 0.02A, 20VDC | element14 |
Encoding switch | Transfer Multisort Elektronik |
Rotary Coded Switch, Bcd, 0.02A, 20Vdc | Newark Electronics |
DRD Series 16 Position SPST Flush Sealed 2.54 mm Centerline Rotary DIP Switch | Future Electronics |
TE 1-1825007-6 DIP Switch Rotary Through Hole Gold 16P Black | Rapid Electronics |
Switch, Drd16E04=Rot DIP,16P | TE Connectivity 1-1825007-6 | RS Americas |
TE Connectivity DRD16E04 ROT DIP 16P Rotary Coded Switch | Distrelec |
DIP Switches / SIP Switches HEX FLUSH ACT T/H ROTARY SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1825007-6?
Additional datasheets, footprints and schematics for 1-1825007-6 are listed on our Part Details page. You can also find images and similar parts to 1-1825007-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825007-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825007-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825007-6 fall under?
The 1-1825007-6 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825007-6 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825007-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825007-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825007-6 have stock available?
Authorised distributors including Avnet America, TE Store, TTI Europe, element14 and Farnell have stock available or on a lead time for 1-1825007-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825007-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1825007-6?
You can fill out our help required form which you can use to request a quote for 1-1825007-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.