Status: | Unknown |
---|---|
Series: | LS-52100 Series |
RoHS: | Compliant |
Operating Pressure Max | 500psi |
---|---|
Sensor Body Material | Stainless Steel |
Product Range | LS-52100 Series |
Body Material | Stainless Steel |
Connection Size | 1" |
Float Material | 304 Stainless Steel |
RoHS Compliant | Yes |
Switch, Level, NO, 316SS, Horiz., SPST, 1" NPT Male, 18AWG, 24" Poly | Gems Sensors 116971 | RS Americas |
Liquid Level Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 116971?
Additional datasheets, footprints and schematics for 116971 are listed on our Part Details page. You can also find images and similar parts to 116971 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 116971 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 116971 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 116971 fall under?
The 116971 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.
Can I view similar or alternative parts?
You can view similar parts to 116971 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 116971 you can contact the distributor directly for product support, shipping queries etc.
Is the 116971 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 116971 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 116971.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 116971 often in real-time on the comparison pages.
What if I can't find stock of 116971?
You can fill out our help required form which you can use to request a quote for 116971 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.