Status: | Unknown |
---|---|
Series: | LS-3 Series |
RoHS: | Unknown |
Operating Pressure Max | 150psi |
---|---|
Sensor Body Material | - |
Output Current | - |
Product Range | LS-3 Series |
Operating Pressure Range | 0psi to 150psi |
Level Switch, Polypropylene, 1/8", 10bar | RS |
Switch, Level, NO(Reversible), Poly, Vert., SPST, 1/8 NPT Male, 22AWG, 24 PVC | Gems Sensors 116826 | RS Americas |
Liquid Level Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 116826?
Additional datasheets, footprints and schematics for 116826 are listed on our Part Details page. You can also find images and similar parts to 116826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 116826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 116826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 116826 fall under?
The 116826 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 116826 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 116826 you can contact the distributor directly for product support, shipping queries etc.
Is the 116826 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 116826 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 116826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 116826 often in real-time on the comparison pages.
What if I can't find stock of 116826?
You can fill out our help required form which you can use to request a quote for 116826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.