Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1618002-8 |
Prices starting from US$133.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$200.27
|
No stock
|
Buy Now | |
TTI Europe
from US$158.45
|
6,163
in stock
|
Buy Now | |
Future Electronics
from US$157.82
|
469
in stock
|
Buy Now | |
Distrelec
from US$231.01
|
204
in stock
|
Buy Now | |
SOS electronic
from US$133.88
|
80
in stock
|
Buy Now | |
Heilind Electronics
from US$263.25
|
44
in stock
|
Buy Now | |
Avnet America
from US$142.02
|
42
in stock
|
Buy Now | |
Sager
from US$226.45
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$263.25
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$247.64
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$216.00
|
4
in stock
|
Buy Now | |
Conrad
from US$277.39
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,341
in stock
|
Buy Now | |
RS Americas
from US$270.00
|
-
|
Buy Now | |
Avnet Asia
from US$280.32
|
-
|
Buy Now | |
Boersig
from US$301.68
|
-
|
Buy Now | |
Richardson RFPD
from US$154.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Economizer | External |
---|---|
Power Switching | Yes |
Contact Base Material | Copper |
Auxiliary Contacts | With |
Contact Arrangement | 1 Form X, SPST-NO |
Contact Current Rating | 500A |
Contact Switching Voltage (Max) | 900 |
Voltage (Max) | 900VDC |
Contact Voltage Rating | 12 – 900kVDC |
Coil Resistance | 3.14Ω |
Coil Voltage Rating | 9 – 36VDC |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Relay |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Stud Terminals |
Termination Style | Stud Terminals |
HIGHCURRENT RELAY EV200HAANA | TTI Europe |
EV200 Series 500 A SPST 36 V Panel Mount RF Power Relay | Future Electronics |
TE Connectivity - Kilovac EV200 Series Relay, With Auxiliary Contacts, (SPST-NO) 500A, Kilovac EV200, 1NO, 500A, Screw Terminal, M8 | Distrelec |
Relay Contactor 9-36VDC 1X 500A max.900VDC, Bottom Mount | SOS electronic |
EV200HAANA HI VOLTGE DC CNTCTR KILOVAC | Heilind Electronics |
Electromechanical Relay SPST-NO 500A 9/36VDC Panel Mount | Avnet America |
Industrial Relays SPST-NO 9-36VDC 500A Kilovac | Sager |
Industrial Relays Spst-No 9-36Vdc 500A Kilovac |Amp Te Connectivity 1-1618002-8 | Newark Electronics |
Connection (components): Bolt fixings | Conrad |
High Voltage Relay, 12-900VDC, SPST-NO, Leads, Stud Terminal, Kilovac EV200 | TE Connectivity 1-1618002-8 | RS Americas |
RF RELAY | Richardson RFPD |
CONTACTOR, SPST-NO-DM, 36VDC, FLANGE | Farnell |
Kilovac SST EV200 HAANA RELAY, 1 Form A, SPST-NO, 1 NO, Coil Connection: Flying Leads, Power Connection: Screw Terminals | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1618002-8?
Additional datasheets, footprints and schematics for 1-1618002-8 are listed on our Part Details page. You can also find images and similar parts to 1-1618002-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1618002-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1618002-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1618002-8 fall under?
The 1-1618002-8 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1618002-8 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1618002-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1618002-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1618002-8 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, SOS electronic and Heilind Electronics have stock available or on a lead time for 1-1618002-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1618002-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1618002-8?
You can fill out our help required form which you can use to request a quote for 1-1618002-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.