Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1618002-5 |
Prices starting from US$155.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$260.34
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$401.70
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$268.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$272.56
|
-
|
Buy Now | |
Avnet America
from US$229.16
|
-
|
Buy Now | |
TTI Europe
from US$172.40
|
-
|
Buy Now | |
Sager
from US$155.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Economizer | External |
---|---|
Power Switching | Yes |
Contact Base Material | Copper |
Auxiliary Contacts | With |
Contact Arrangement | 1 Form X, SPST-NO |
Contact Current Rating | 500A |
Contact Switching Voltage (Max) | 900 |
Voltage (Max) | 900VDC |
Contact Voltage Rating | 12 – 900kVDC |
Coil Resistance | 3.14Ω |
Coil Voltage Rating | 9 – 36VDC |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Relay |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Stud Terminals |
Termination Style | Stud Terminals |
Industrial Relays EV200H1ANA=RELAY | Rapid Electronics |
TE Connectivity - AMP HV Relay EV200H1ANA%3DRELAY SPST-NO WITH | Distrelec |
Industrial Relays Ev200H1Ana=Relay |Amp Te Connectivity 1-1618002-5 | Newark Electronics |
HIGHCURRENT RELAY EV200H1ANA | TTI Europe |
Industrial Relays EV200H1ANA | Sager |
Electromechanical Relay SPST-NO 500A 9VDC to 36VDC Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1618002-5?
Additional datasheets, footprints and schematics for 1-1618002-5 are listed on our Part Details page. You can also find images and similar parts to 1-1618002-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1618002-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1618002-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1618002-5 fall under?
The 1-1618002-5 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1618002-5 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1618002-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1618002-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1618002-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-1618002-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1618002-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1618002-5?
You can fill out our help required form which you can use to request a quote for 1-1618002-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.