Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1618002-1 |
Prices starting from US$158.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$351.90
|
33
in stock
|
Buy Now | |
TTI Europe
from US$158.32
|
653
in stock
|
Buy Now | |
Heilind Electronics
from US$239.91
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$337.88
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$362.70
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$242.00
|
33
in stock
|
Buy Now | |
element14
from US$229.56
|
27
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$239.91
|
25
in stock
|
Buy Now | |
Avnet America
from US$188.73
|
-
|
Buy Now | |
Sager
from US$213.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Economizer | External |
---|---|
Power Switching | Yes |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form X, SPST-NO |
Auxiliary Contacts | Without |
Contact Base Material | Copper |
Voltage (Max) | 900VDC |
Contact Switching Voltage (Max) | 900 |
Contact Voltage Rating | 12 – 900kVDC |
Coil Voltage Rating | 32 – 95VDC |
Coil Resistance | 40Ω |
Mounting Type | Bottom |
Product Type | Relay |
RF Rated | No |
Relay Type | High Voltage |
Termination Style | Stud Terminals |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Stud Terminals |
HIGHCURRENT RELAY EV200ADANA | TTI Europe |
EV200ADANA HI VOLTGE DC CNTCTR KILOVAC, SPST-NO | Heilind Electronics |
Industrial Relays Ev200Adana=Relay, Ev200 Spst-N Rohs Compliant: Yes |Kilovac Te Connectivity 1-1618002-1 | Newark Electronics |
Industrial Relays EV200ADANA=RELAY EV200 SPST-N | Rapid Electronics |
TE Connectivity - AMP HV Relay EV200ADANA%3DRELAY EV200 SPST-NO | Distrelec |
CONTACTOR, SPST-NO-DM, 95VDC, FLANGE | element14 |
Electromechanical Relay SPST-NO 250A 32/95VDC Panel Mount | Avnet America |
Industrial Relays EV200ADANA=RELAY, EV200 SPST-N | Sager |
Where can I find additional details, specifications and documents for a 1-1618002-1?
Additional datasheets, footprints and schematics for 1-1618002-1 are listed on our Part Details page. You can also find images and similar parts to 1-1618002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1618002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1618002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1618002-1 fall under?
The 1-1618002-1 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1618002-1 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1618002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1618002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1618002-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-1618002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1618002-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1618002-1?
You can fill out our help required form which you can use to request a quote for 1-1618002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.