Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.25
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$45.00
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$39.10
|
30
in stock
|
Buy Now | |
Farnell
from US$46.58
|
24
in stock
|
Buy Now | |
Dalroad Norslo
from US$32.73
|
4
in stock
|
Buy Now | |
Avnet America
from US$32.48
|
1
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Body Material | PA GF |
Cable Exit Angle | Other |
Number of Positions | 2 |
Number of Rows | 1 |
Length | 4.33in, 110mm |
Height | 110mm, 4.33in |
Width | 3.22in, 82mm |
Agency/Standard | USCAR-2 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 65°C, -40 – 149°F |
FUSE RECEPTACLE ASSEMBLY 630A MSD | Rapid Electronics |
TE Connectivity FUSE RECEPTACLE ASSEMBLY 630A MSD Automotive Connectors | Distrelec |
AUTOMOTIVE ACCESSORIES CONNECTORS | Farnell |
Receptacle Assembly 630A MSD | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1-1587987-4?
Additional datasheets, footprints and schematics for 1-1587987-4 are listed on our Part Details page. You can also find images and similar parts to 1-1587987-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1587987-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1587987-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1587987-4 fall under?
The 1-1587987-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1587987-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1587987-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1587987-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1587987-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Dalroad Norslo have stock available or on a lead time for 1-1587987-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1587987-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1587987-4?
You can fill out our help required form which you can use to request a quote for 1-1587987-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.