Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.84
|
28,836
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
28,836
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
28,836
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
28,836
in stock
|
Buy Now | |
Farnell
from US$0.91
|
23,100
in stock
|
Buy Now | |
TE Store
from US$1.01
|
166
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
102
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 14 |
Row-to-Row Spacing | 4.2mm, .165in |
Number of Power Positions | 14 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Retention | Without |
Contact Layout | Inline, Matrix |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Length | 1.204in, 30.6mm |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Height | 12.8mm, .504in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Width | .384in, 9.75mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | No |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 195 |
Housing Type | Plug |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings 14P Vrt Hdr Valu-Lok V0 |Amp Te Connectivity 1-1586038-4 | Newark Electronics |
Headers&Wire Housings 14P VRT HDR VALU-LOK V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 14P VRT HDR VAL-U-LOK V0 | Distrelec |
CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM | Farnell |
14P VRT HDR VAL-U-LOK V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 14 | Rectangular Power Connector | Part Number: 1-1586038-4 | Internal Number: 1-1586038-4 | 4.2 mm | TE Connectivity | TE Store |
Conn Power HDR 14 POS 4.2mm Solder ST Thru-Hole 14 Terminal 1 Port Tray | Avnet America |
VAL-U-LOK 14 Position Dual Row 0.165 inch Vertical Wire to Board Shrouded Header | Future Electronics |
HEADER, VERTICAL, VAL-U-LOK, 14 POS, DUAL ROW, UL94V-0, W/O PEGS | TE Connectivity 1-1586038-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1586038-4?
Additional datasheets, footprints and schematics for 1-1586038-4 are listed on our Part Details page. You can also find images and similar parts to 1-1586038-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586038-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586038-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586038-4 fall under?
The 1-1586038-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586038-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586038-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586038-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586038-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1586038-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586038-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1586038-4?
You can fill out our help required form which you can use to request a quote for 1-1586038-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.