Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.27
|
2,948
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
3,990
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
3,682
in stock
|
Buy Now | |
TE Store
from US$0.22
|
3,139
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,948
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
2,948
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,948
in stock
|
Buy Now | |
Farnell
from US$0.36
|
2,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
2,302
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
537
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Rows | 2 |
Number of Positions | 14 |
Contact Layout | Matrix |
Multiple Contact Types | With |
Contact Retention | Without |
Length | 30.6mm, 1.204in |
Width | .787in, 20mm |
Height | .464in, 11.8mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | White |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA File Number | 208567 |
Agency/Standard | UL, CSA |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Receptacle |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Insertion Force | 15Newton |
VAL-U-LOK Series 4.2mm Pitch 14 Way 2 Row Female Straight PCB Connector Housing | TE Connectivity 1-1586019-4 | RS Americas |
14P RCPT VAL-U-LOK V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 14 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Board 14 | Rectangular Power Connector | Part Number: 1-1586019-4 | Internal Number: 1-1586019-4 | 4.2 mm | TE Connectivity | TE Store |
Headers & Wire Housings Hsg Rec 2X07C F/P V0 |Amp Te Connectivity 1-1586019-4 | Newark Electronics |
Power to the Board HSG REC 2X07C F/P V0 | Rapid Electronics |
TE Connectivity 14P RCPT VAL-U-LOK V0 Board Connector 14 | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
14P RCPT VAL-U-LOK V0 | Heilind Electronics |
VAL-U-LOK Series 14 Position Female Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 14 POS 4.2mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 1-1586019-4?
Additional datasheets, footprints and schematics for 1-1586019-4 are listed on our Part Details page. You can also find images and similar parts to 1-1586019-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586019-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586019-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586019-4 fall under?
The 1-1586019-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586019-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586019-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586019-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586019-4 have stock available?
Authorised distributors including RS Americas, Powell Electronics, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-1586019-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586019-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1586019-4?
You can fill out our help required form which you can use to request a quote for 1-1586019-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.