Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADP0604 |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
12
in stock
|
Buy Now | |
TE Store
from US$3.01
|
20,259
in stock
|
Buy Now | |
TTI Europe
from US$1.18
|
5,850
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
398
in stock
|
Buy Now | |
element14
from US$1.65
|
398
in stock
|
Buy Now | |
Farnell
from US$1.67
|
398
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
42
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$2.41
|
-
|
Buy Now | |
Distrelec
from US$1.59
|
-
|
Buy Now | |
Sager
from US$0.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 6 |
Number of Switches | 6 |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Height | .236in, 6mm |
Length | 17.22mm, .678in |
Voltage Rating | 5VDC |
Centerline | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
On Position | Lever Down |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 25 |
Switch Type | DIP |
Actuator Style | Piano (Side Actuated) |
Sealed | No |
Product Type | Switch |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
ADP0604=PIANO DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 6 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1571999-6 | Internal Number: 1-1571999-6 | Alias Number: ADP0604 | TE Connectivity | TE Store |
DIP SW SPST 6P 0.025A 24V | TTI Europe |
Dip Switch, 6Pos, Spst, Piano | Newark Electronics |
DIP SWITCH, 6POS, SPST, PIANO | element14 |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP SW/SIP SW SPST 6P PIANO T/H DIP SWITCH | Rapid Electronics |
DIP switch,PCB,SPST,6 positions,piano | RS |
SPST 6 Position Side Actuated Through Hole Piano DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 6 Piano 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
TE | RS Americas |
TE Connectivity ADP0604 PIANO DIP SWITCH Piano Dip Switc | Distrelec |
DIP Switches / SIP Switches SPST 6P PIANO T/H DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1571999-6?
Additional datasheets, footprints and schematics for 1-1571999-6 are listed on our Part Details page. You can also find images and similar parts to 1-1571999-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571999-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571999-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571999-6 fall under?
The 1-1571999-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1571999-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571999-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571999-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571999-6 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1571999-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571999-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1571999-6?
You can fill out our help required form which you can use to request a quote for 1-1571999-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.