Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDH10STR04 |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$3.28
|
45,874
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
45,874
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
45,874
in stock
|
Buy Now | |
Distrelec
from US$3.09
|
45,874
in stock
|
Buy Now | |
TE Store
from US$6.44
|
1,264
in stock
|
Buy Now | |
element14
from US$3.08
|
14
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$3.60
|
-
|
Buy Now | |
TTI Europe
from US$1.18
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Auto-Insertable | No |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | .1A |
Length | .544in, 13.82mm |
Voltage Rating | 50VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Low Profile | Yes |
Centerline | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 2000 |
Actuator Style | Recessed Rocker |
Switch Type | DIP |
Product Type | Switch |
Sealed | Yes |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
Dip Switches/Sip Switches Switch Dip Switch |Amp Te Connectivity 1-1571983-4 | Newark Electronics |
DIP Switches/SIP Switches SWITCH DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 10 Switch | Distrelec |
GDH10STR04=DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 10 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1571983-4 | Internal Number: 1-1571983-4 | Alias Number: GDH10STR04 | TE Connectivity | TE Store |
DIP SWITCH, 10POS, 0.025A, 24V, SMD | element14 |
Switch DIP ON OFF SPST 10 Recessed Rocker 0.025A 24VDC Gull Wing 1.27mm SMD T/R | Avnet America |
TE | RS Americas |
DIP SW SPST 10P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches SPST RCKER 10POS SMD SWITCH DIP | Sager |
Where can I find additional details, specifications and documents for a 1-1571983-4?
Additional datasheets, footprints and schematics for 1-1571983-4 are listed on our Part Details page. You can also find images and similar parts to 1-1571983-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571983-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571983-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571983-4 fall under?
The 1-1571983-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1571983-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571983-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571983-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571983-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-1571983-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571983-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1571983-4?
You can fill out our help required form which you can use to request a quote for 1-1571983-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.