Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDH08STR04 |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.87
|
495
in stock
|
Buy Now | |
TE Store
from US$5.32
|
53,082
in stock
|
Buy Now | |
TTI Europe
from US$1.53
|
34,000
in stock
|
Buy Now | |
element14
from US$3.65
|
26,295
in stock
|
Buy Now | |
Farnell
from US$1.84
|
26,295
in stock
|
Buy Now | |
Future Electronics
from US$2.44
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
5,931
in stock
|
Buy Now | |
Rapid Electronics
from US$2.06
|
5,931
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
5,931
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
5,931
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
968
in stock
|
Buy Now | |
RS Americas
from US$4.04
|
-
|
Buy Now | |
Boersig
from US$2.29
|
-
|
Buy Now | |
Sager
from US$2.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Number of Positions | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 8 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | .1A |
Auto-Insertable | No |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Length | .444in, 11.28mm |
Voltage Rating | 50VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Low Profile | Yes |
Centerline | .05in, 1.27mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 2000 |
Packaging Method | Tape & Reel |
Sealed | Yes |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Recessed Rocker |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
GDH08STR04=DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 8 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1571983-1 | Internal Number: 1-1571983-1 | Alias Number: GDH08STR04 | TE Connectivity | TE Store |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
SWITCH, DIP, 8WAY | element14 |
SWITCH, DIP, 8WAY | Farnell |
GDH Series 8 Position SPST Recessed Rocker Sealed Low Profile SMT DIP Switch | Future Electronics |
Dip Sw/Sip Sw Half Pitch 8Pos Smd Switch Dip |Amp Te Connectivity 1-1571983-1 | Newark Electronics |
TE Connectivity - AMP Slide Dip Switch 8 Switch SPST Latched | Distrelec |
Switch DIP ON OFF SPST 8 Recessed Rocker 0.025A 24VDC Gull Wing 1.27mm SMD T/R | Avnet America |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP switch,SMT,SPST,8 ps,recessed rocker | RS |
TE | RS Americas |
DIP Switches / SIP Switches HALF PITCH 8POS SMD SWITCH DIP | Sager |
Where can I find additional details, specifications and documents for a 1-1571983-1?
Additional datasheets, footprints and schematics for 1-1571983-1 are listed on our Part Details page. You can also find images and similar parts to 1-1571983-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571983-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571983-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571983-1 fall under?
The 1-1571983-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1571983-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571983-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571983-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571983-1 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Farnell and Future Electronics have stock available or on a lead time for 1-1571983-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571983-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1571983-1?
You can fill out our help required form which you can use to request a quote for 1-1571983-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.