Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Wire Leaded |
Contact Voltage AC Max | 120V |
Contact Current AC Max | 700mA |
Contact Voltage DC Max | 120V |
Contact Current DC Max | 1A |
25VA N.O 1 AMP MAX SJTOW 18/2 6FT YACTUATOR, 115 Series | Edwards Signaling 115-6Y-06K | RS Americas |
Position Switch, 1No, 120V | Newark Electronics |
POSITION SWITCH, 1NO, 120V | element14 |
Where can I find additional details, specifications and documents for a 115-6Y-06K?
Additional datasheets, footprints and schematics for 115-6Y-06K are listed on our Part Details page. You can also find images and similar parts to 115-6Y-06K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 115-6Y-06K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 115-6Y-06K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 115-6Y-06K fall under?
The 115-6Y-06K is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 115-6Y-06K when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 115-6Y-06K you can contact the distributor directly for product support, shipping queries etc.
Is the 115-6Y-06K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 115-6Y-06K have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 115-6Y-06K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 115-6Y-06K often in real-time on the comparison pages.
What if I can't find stock of 115-6Y-06K?
You can fill out our help required form which you can use to request a quote for 115-6Y-06K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.