Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Number of Positions | 11 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 1A |
コネクタの高さ | 2.8mm |
Connector Length | .551in, 14mm |
Wire Size | 32 – 28AWG |
Connector Width | 5mm, .197in |
Connector Height | 2.8mm, .11in |
Operating Voltage | 50VAC, 50VDC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .039in, 1mm |
Housing Material | Thermoplastic |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug |
Packaging Method | Bag |
Packaging Quantity | 24000 |
実装方法 | Bag |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | 131 – 221°F, 55 – 105°C |
Headers&Wire Housings 11 POS RECPT 1.0mm | Rapid Electronics |
TE Connectivity 1.0MM W T B RECPT 11POSHOUSING Board Con | Distrelec |
Conn Housing RCP 11 POS 1mm Crimp ST Cable Mount | Avnet America |
1.0MM W T B RECPT,11POSHOUSING, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 1-1470364-1 | RS Americas |
1.0Mm W T B Recpt,11Poshousing |Amp Te Connectivity 1-1470364-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1470364-1?
Additional datasheets, footprints and schematics for 1-1470364-1 are listed on our Part Details page. You can also find images and similar parts to 1-1470364-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1470364-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1470364-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1470364-1 fall under?
The 1-1470364-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1470364-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1470364-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1470364-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1470364-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1-1470364-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1470364-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1470364-1?
You can fill out our help required form which you can use to request a quote for 1-1470364-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.