Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.60
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
6,260
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
1,878
in stock
|
Buy Now | |
TE Store
from US$0.79
|
990
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
1
in stock
|
Buy Now | |
element14
from US$1.07
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now | |
Boersig
from US$1.72
|
-
|
Buy Now | |
TTI Europe
from US$1.26
|
-
|
Buy Now | |
Farnell
from US$1.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 1.2mm, .047in |
Width | 1.043in, 26.5mm |
Height | 17.5mm, .689in |
Length | 24.7mm, .972in |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
4 POS SLD 1.2MM CLEAN BOD MCON KEY | Heilind Electronics |
4POS, MCON 1.2 CB REC 2p TL SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Wire-to-Device Wire-to-Board Number of Positions: 4 Housing for Female Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 1-1456426-1 | Internal Number: 1-1456426-1 | TE Connectivity | TE Store |
Automotive Conn 4P Sld 1.2mm Clean Body Mcon Key | Rapid Electronics |
TE Connectivity - AMP Housing 4P MCON 1.2 CB REC 2p TL SEALED | Distrelec |
Gender:Receptacle | Newark Electronics |
Conn Housing RCP 4 POS 4mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
4POS MCON 1.2 CB REC 2P TL | TTI Europe |
Gender: Receptacle | Farnell |
4 POS SLD 1.2MM CLEAN BODY MCO | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1456426-1?
Additional datasheets, footprints and schematics for 1-1456426-1 are listed on our Part Details page. You can also find images and similar parts to 1-1456426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1456426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1456426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1456426-1 fall under?
The 1-1456426-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1456426-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1456426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1456426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1456426-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 1-1456426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1456426-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1456426-1?
You can fill out our help required form which you can use to request a quote for 1-1456426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.