Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.90
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.12
|
6,592
in stock
|
Buy Now | |
Newark Electronics
from US$7.35
|
6,582
in stock
|
Buy Now | |
Chip One Stop
from US$4.02
|
6,582
in stock
|
Buy Now | |
TTI Europe
from US$7.61
|
720
in stock
|
Buy Now | |
Distrelec
from US$7.31
|
10
in stock
|
Buy Now | |
Future Electronics
from US$6.13
|
-
|
Buy Now | |
Avnet America
from US$5.83
|
-
|
Buy Now | |
Boersig
from US$6.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Signal Positions | 16 |
Number of Rows | 2 |
Number of Positions | 16 |
Tab Thickness | .031in, .8mm |
Tab Width | .118in, 3mm |
Interface Plating | Tin (Sn) |
Width | 26.8mm, 1.055in |
Profile Height from PCB | 34.6mm, 1.362in |
Length | 2.32in, 59mm |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | None |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 240 |
Packaging Type | Box |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 75°C, 85°C, 65°C, 70°C, 158°F, 80°C, 185°F, 149°F |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Headers&Wire Housings 3MM TAB HEADER ASSY 180 | Rapid Electronics |
Headers & Wire Housings 3Mm Tab Header Assy 180 |Amp Te Connectivity 1-1452721-1 | Newark Electronics |
CONN, HEADER, 16POS, 2ROW, 5MM, TH | Farnell |
TE Connectivity - AMP PCB Conn 3MM TAB HEADER ASSY 180 | Distrelec |
AMP1-1452721-1 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-1452721-1?
Additional datasheets, footprints and schematics for 1-1452721-1 are listed on our Part Details page. You can also find images and similar parts to 1-1452721-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1452721-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1452721-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1452721-1 fall under?
The 1-1452721-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1452721-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1452721-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1452721-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1452721-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 1-1452721-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1452721-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1452721-1?
You can fill out our help required form which you can use to request a quote for 1-1452721-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.