Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .025in, .64mm |
Height | 15.8mm, .622in |
Length | .629in, 16mm |
Width | 1.037in, 26.35mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
2POS MQS REC SEALED COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 2 Housing for Female Terminals .63 mm .025" Wire-to-Device | Mqs & Connector Housing | Part Number: 1-1438608-5 | Internal Number: 1-1438608-5 | TE Connectivity | TE Store |
Automotive Housing, Rcpt, 2Pos | Newark Electronics |
AMP1-1438608-5 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1438608-5?
Additional datasheets, footprints and schematics for 1-1438608-5 are listed on our Part Details page. You can also find images and similar parts to 1-1438608-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1438608-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1438608-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1438608-5 fall under?
The 1-1438608-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1438608-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1438608-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1438608-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1438608-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1-1438608-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1438608-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1438608-5?
You can fill out our help required form which you can use to request a quote for 1-1438608-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.