Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.00
|
1,607
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
15,300
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
2,370
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
1,607
in stock
|
Buy Now | |
element14
from US$2.09
|
1,607
in stock
|
Buy Now | |
Distrelec
from US$2.55
|
732
in stock
|
Buy Now | |
TE Store
from US$0.99
|
197
in stock
|
Buy Now | |
RS
from US$2.52
|
-
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
Boersig
from US$1.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Width | 1.579in, 40.1mm |
Height | .559in, 14.2mm |
Length | .559in, 14.2mm |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | Yes |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors MQS ST-GEH ASSY 2P | Rapid Electronics |
Automotive Conn Housing, Plug, 2Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 2POS | element14 |
TE Connectivity - AMP Housing, Plug, 1 Rows, 2 Poles ,Keying Option A, Black | Distrelec |
2POS MQS TAB SEALED COD A Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .157 in Centerline (Pitch): 4 mm Housing for Male Terminals Wire-to-Wire 2 .157" | Mqs & Connector Housing | Part Number: 1-967570-1 | Internal Number: 1-967570-1 | .157" | TE Connectivity | TE Store |
Automotive Connector MQS Assy 2P | RS |
2 Position 2.54 mm Pitch Black MQS Housing Connector | Future Electronics |
Conn Housing PL 2 POS 4mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-967570-1?
Additional datasheets, footprints and schematics for 1-967570-1 are listed on our Part Details page. You can also find images and similar parts to 1-967570-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967570-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967570-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967570-1 fall under?
The 1-967570-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967570-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967570-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967570-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967570-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-967570-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967570-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967570-1?
You can fill out our help required form which you can use to request a quote for 1-967570-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.