Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0540-P03 |
Prices starting from US$14.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.32
|
No stock
|
Buy Now | |
TTI Europe
from US$26.38
|
1,300
in stock
|
Buy Now | |
TE Store
from US$56.04
|
91
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,900
in stock
|
Buy Now | |
Newark Electronics
from US$26.90
|
-
|
Buy Now | |
Future Electronics
from US$29.88
|
-
|
Buy Now | |
Avnet America
from US$28.36
|
-
|
Buy Now | |
RS Americas
from US$36.97
|
-
|
Buy Now | |
element14
from US$25.89
|
-
|
Buy Now | |
Avnet Asia
from US$29.26
|
-
|
Buy Now | |
Boersig
from US$25.85
|
-
|
Buy Now | |
Farnell
from US$22.88
|
-
|
Buy Now |
Environmental Protection Type | Sealed |
---|---|
Shell Material | Brass |
Number of Positions | 3 |
Contact Type | Pin |
Assembly Length | 40mm |
Wire Size | .14mm² |
Operating Voltage | 60VAC |
Centerline (Pitch) | 40mm |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 100 |
Connector Style | Plug |
Sealable | Yes |
Prewired | No |
Product Type | Connector |
Operating Temperature Range | -40 – 80°C |
MALE PLUG CRIMP | TTI Europe |
T01-0540-P03-MALE PLUG CONNECTOR-CRIMP Connector System: Cable-to-Cable Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Cable-to-Cable 3 Wire & Cable | Standard Circular Connector | Part Number: 1-1437719-1 | Internal Number: 1-1437719-1 | Alias Number: T01-0540-P03 | TE Connectivity | TE Store |
Conn Shielded Circular Subminiature M 3 POS Crimp ST Cable Mount 3 Terminal 1 Port | Avnet Abacus |
Triad01 Cable mnt plug, 3 way, pin | RS |
Circular Conn, Plug, 3Pos, Str, Crimp Rohs Compliant: Yes |Te Connectivity 1-1437719-1 | Newark Electronics |
CPC Series 3 Position Pin Crimp Contact Circular Plastic Plug | Future Electronics |
TRIAD 01 Series, 3 Pole Cable Mount Subminiature Connector Plug | TE Connectivity 1-1437719-1 | RS Americas |
CIRCULAR CONN, PLUG, 3POS, STR, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1-1437719-1?
Additional datasheets, footprints and schematics for 1-1437719-1 are listed on our Part Details page. You can also find images and similar parts to 1-1437719-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437719-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437719-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437719-1 fall under?
The 1-1437719-1 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1437719-1 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437719-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437719-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437719-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Avnet Abacus, RS and Newark Electronics have stock available or on a lead time for 1-1437719-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437719-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1437719-1?
You can fill out our help required form which you can use to request a quote for 1-1437719-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.