Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G1610-A107 |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.33
|
531
in stock
|
Buy Now | |
TE Store
from US$0.71
|
999
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
531
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
531
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 2 |
Number of Positions | 10 |
Mating Tab Width | .64mm, .025in |
Width | .796in, 20.22mm |
Length | 16.01mm, .63in |
Height | .701in, 17.8mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 2431 |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Device, Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
MARKET2X5FEM.UNSEAL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 10 Housing for Female Terminals .64 mm .025" Wire-to-Wire | Get .64 Connector System & Connector Hsg | Part Number: 1-1419158-4 | Internal Number: 1-1419158-4 | Alias Number: V23542-G1610-A107 | TE Connectivity | TE Store |
Market2X5Fem.unseal |Amp Te Connectivity 1-1419158-4 | Newark Electronics |
Automotive Connectors MARKET2X5FEM.UNSEAL | Rapid Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount Tray | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1419158-4?
Additional datasheets, footprints and schematics for 1-1419158-4 are listed on our Part Details page. You can also find images and similar parts to 1-1419158-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419158-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419158-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419158-4 fall under?
The 1-1419158-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1419158-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419158-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419158-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419158-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-1419158-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419158-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1419158-4?
You can fill out our help required form which you can use to request a quote for 1-1419158-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.