Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G1410-A107 |
Prices starting from US$1.29
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 2 |
Number of Positions | 10 |
Mating Tab Width | .64mm, .025in |
Width | 1.376in, 34.95mm |
Length | 18.55mm, .73in |
Height | 19.22mm, .757in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | No |
Hybrid Connector | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
MARKET2X5MAL,UNSEAL Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 10 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Get .64 Connector System & Connector Hsg | Part Number: 9-1419157-6 | Internal Number: 9-1419157-6 | Alias Number: V23542-G1410-A107 | TE Connectivity | TE Store |
MARKET2X5MALUNSEAL | Heilind Electronics |
Market2X5Mal,unseal |Amp Te Connectivity 9-1419157-6 | Newark Electronics |
Conn Housing PL 4 POS 2.54mm Crimp ST Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 9-1419157-6?
Additional datasheets, footprints and schematics for 9-1419157-6 are listed on our Part Details page. You can also find images and similar parts to 9-1419157-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1419157-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1419157-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1419157-6 fall under?
The 9-1419157-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1419157-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1419157-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1419157-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1419157-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 9-1419157-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1419157-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1419157-6?
You can fill out our help required form which you can use to request a quote for 9-1419157-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.