Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.40
|
91
in stock
|
Buy Now | |
TTI Europe
from US$4.59
|
10,152
in stock
|
Buy Now | |
Distrelec
from US$9.38
|
95
in stock
|
Buy Now | |
Future Electronics
from US$7.60
|
-
|
Buy Now | |
Avnet America
from US$6.50
|
-
|
Buy Now | |
RS Americas
from US$9.27
|
-
|
Buy Now | |
Boersig
from US$7.98
|
-
|
Buy Now | |
Sager
from US$7.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 2.1oz, 60g |
---|---|
Contact Current Class | 30 – 50 A |
Contact Base Material | Ag Alloy |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | Plug-In, Quick Connect |
Height | 2.133in, 54.2mm |
Height Class (Mechanical) | <50mm |
Length | 1.276in, 32.41mm |
Width Class (Mechanical) | 30 – 40 mm |
Width | 1.386in, 35.2mm |
Length Class (Mechanical) | 30 – 35 mm |
Coil Suppression | Rp 680Ω |
Coil Magnetic System | Monostable, DC |
Coil Power Rating Class | 1 – 1.5 WW |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Short-Time Current | 240A |
Contact Limiting Making Current | 120A |
Coil Power Rating (DC) | 1300mW |
Coil Resistance | 114Ω |
Rated Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 12VDC |
Contact Limiting Breaking Current | 60A |
Current Rating (85°C) | 60A |
Contact Limiting Continuous Current | 60A |
Mounting Type | Plug-In |
Mounting Brackets | With |
Relay Type | Power Relay F4 A |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
Environmental Ambient Temperature Class | 105 – 125°C |
AUTO RELAY 12V 40A 1CO QCT | TTI Europe |
TE Connectivity - AMP Mini Relay V23136A1001X057-EV-CBOX | Distrelec |
Power Mini Relays Panel Mount Non Latchi | RS |
Electromechanical Relay SPDT 120(NO)/45(NC)A 12VDC 114Ohm Plug-In | Avnet America |
TE | RS Americas |
Automotive Relays V23136A1001X057 | Sager |
V23136A1001X057 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1414552-0?
Additional datasheets, footprints and schematics for 1-1414552-0 are listed on our Part Details page. You can also find images and similar parts to 1-1414552-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1414552-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1414552-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1414552-0 fall under?
The 1-1414552-0 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1414552-0 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1414552-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1414552-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1414552-0 have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, Future Electronics and Avnet America have stock available or on a lead time for 1-1414552-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1414552-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1414552-0?
You can fill out our help required form which you can use to request a quote for 1-1414552-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.