1140-270K-RC Inductors by Bourns Electronics

HIGH CURRENT CHOKE, 27UH, 21A, 10%

Status: Unknown
Series: 1140 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range 1140 Series
Inductance 27µH
Inductor Construction Unshielded
RMS Current (Irms) 16A
Saturation Current (Isat) 39A
DC Resistance Max 0.01ohm
Inductance Tolerance ± 10%
RoHS Compliant Yes

Alternative Descriptions

High Current Choke, 27Uh, 21A, 10% | Newark Electronics
Ind High Current RF Choke Bobbin Core 27uH 10% 1KHz Ferrite 21A RDL | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1140-270K-RC?

Additional datasheets, footprints and schematics for 1140-270K-RC are listed on our Part Details page. You can also find images and similar parts to 1140-270K-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1140-270K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1140-270K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1140-270K-RC fall under?

The 1140-270K-RC is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to 1140-270K-RC when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1140-270K-RC you can contact the distributor directly for product support, shipping queries etc.

Is the 1140-270K-RC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1140-270K-RC have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1140-270K-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1140-270K-RC often in real-time on the comparison pages.

What if I can't find stock of 1140-270K-RC?

You can fill out our help required form which you can use to request a quote for 1140-270K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay