Status: | Unknown |
---|---|
Series: | 1140 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 1140 Series |
---|---|
Inductance | 1.2mH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 5.5A |
Saturation Current (Isat) | 5.5A |
DC Resistance Max | 0.232ohm |
Inductance Tolerance | ± 10% |
RoHS Compliant | No |
High Current Choke, 1.2Mh, 5.5A 10% | Newark Electronics |
Where can I find additional details, specifications and documents for a 1140-122K?
Additional datasheets, footprints and schematics for 1140-122K are listed on our Part Details page. You can also find images and similar parts to 1140-122K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1140-122K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1140-122K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1140-122K fall under?
The 1140-122K is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1140-122K when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1140-122K you can contact the distributor directly for product support, shipping queries etc.
Is the 1140-122K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1140-122K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1140-122K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1140-122K often in real-time on the comparison pages.
What if I can't find stock of 1140-122K?
You can fill out our help required form which you can use to request a quote for 1140-122K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.