Status: | Unknown |
---|---|
Series: | 1140 Series |
RoHS: | Unknown |
Prices starting from US$7.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.82
|
10
in stock
|
Buy Now | |
TTI Europe
from US$7.63
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$9.86
|
136
in stock
|
Buy Now | |
element14
from US$8.18
|
136
in stock
|
Buy Now | |
Farnell
from US$7.74
|
136
in stock
|
Buy Now | |
RS Americas
from US$7.91
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 1140 Series |
---|---|
Inductance | 100µH |
RMS Current (Irms) | 10.5A |
Saturation Current (Isat) | 20.6A |
DC Resistance Max | 0.025ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite |
DC Current Rating | 14.4A |
Lead Spacing | 2.921mm |
No. of Pins | 2Pins |
100 UH 10% | TTI Europe |
Inductor, 100Uh, 20%, 14.4A | Newark Electronics |
INDUCTOR, 100UH, 20%, 14.4A | element14 |
Fixed Inductor 100uH 10% 10.5A | RS |
Choke, High I, Radial,100 uH,0.025 Ohm DCR Max | Bourns 1140-101K-RC | RS Americas |
Power Inductor, 100 uH, 10.5 A, 20.6 A, 25 Milliohm, ± 10% | Avnet America |
Power Inductor, 100 uH, 10.5 A, 20.6 A, 25 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1140-101K-RC?
Additional datasheets, footprints and schematics for 1140-101K-RC are listed on our Part Details page. You can also find images and similar parts to 1140-101K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1140-101K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1140-101K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1140-101K-RC fall under?
The 1140-101K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1140-101K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1140-101K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 1140-101K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1140-101K-RC have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1140-101K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1140-101K-RC often in real-time on the comparison pages.
What if I can't find stock of 1140-101K-RC?
You can fill out our help required form which you can use to request a quote for 1140-101K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.