Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V42254A122V1,
V42254A 122V 1 |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.46
|
271
in stock
|
Buy Now | |
Rapid Electronics
from US$4.26
|
1,616
in stock
|
Buy Now | |
TE Store
from US$5.92
|
982
in stock
|
Buy Now | |
element14
from US$4.60
|
480
in stock
|
Buy Now | |
Farnell
from US$4.36
|
480
in stock
|
Buy Now | |
Distrelec
from US$3.68
|
391
in stock
|
Buy Now | |
Future Electronics
from US$2.71
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,525
in stock
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
RS Americas
from US$4.45
|
-
|
Buy Now | |
TTI Europe
from US$3.76
|
-
|
Buy Now | |
Sager
from US$4.05
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
D-Sub Tools&Hardware V42254A 122V 1=SUB | Rapid Electronics |
V42254A 122V 1=SUB D BOLZENSA Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 1-1393560-8 | Internal Number: 1-1393560-8 | Alias Number: V42254A 122V 1 | TE Connectivity | TE Store |
D SUB JACK SCREW, 12.7MM, 4-40 UNC | element14 |
TE Connectivity Female Screwlock Kit PU%3DPair (2 pieces) UNC 4-40 UNC 4-40 | Distrelec |
Screwlock kit female 4-40 D-Sub | RS |
D-Sub Tools Hardware V42254A 122V 1=SUB | Future Electronics |
Connector Accessories Guide Pin Straight | Avnet Abacus |
Screw Lock Kit For Use With D-sub Connector | TE Connectivity 1-1393560-8 | RS Americas |
DSUB SCREW 4-40UNC 12.7MM | TTI Europe |
TE Connectivity | Sager |
D Sub Jack Screw, 12.7Mm, 4-40 Unc | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1393560-8?
Additional datasheets, footprints and schematics for 1-1393560-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393560-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393560-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393560-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393560-8 fall under?
The 1-1393560-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Contact Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1393560-8 when available in the D-Sub Contact Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393560-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393560-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393560-8 have stock available?
Authorised distributors including Rapid Electronics, TE Store, element14, Farnell and Distrelec have stock available or on a lead time for 1-1393560-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393560-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393560-8?
You can fill out our help required form which you can use to request a quote for 1-1393560-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.