Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
SVHC | No SVHC (27-Jun-2018) |
---|
AUTOMOTIVE RELAY, SPST-NO, 12V/40A, THT | element14 |
Automotive Relay, Spst, 12Vdc, Tht | Newark Electronics |
V23076A3001D142 | Future Electronics |
Electromechanical Relay SPST-NO 100A 12VDC 90Ohm Through Hole | Avnet America |
Relay | RS Americas |
Automotive Relays V23076A3001D142 | Sager |
Where can I find additional details, specifications and documents for a 1-1393277-7 .?
Additional datasheets, footprints and schematics for 1-1393277-7 . are listed on our Part Details page. You can also find images and similar parts to 1-1393277-7 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393277-7 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393277-7 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393277-7 . fall under?
The 1-1393277-7 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1393277-7 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393277-7 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393277-7 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393277-7 . have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-1393277-7 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393277-7 . often in real-time on the comparison pages.
What if I can't find stock of 1-1393277-7 .?
You can fill out our help required form which you can use to request a quote for 1-1393277-7 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.