Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393139-2 |
Prices starting from US$2,652.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2,824.23
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3,209.07
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$3,543.47
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$2,940.00
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$3,371.97
|
1
in stock
|
Buy Now | |
Avnet America
from US$2,652.62
|
-
|
Buy Now | |
RS Americas
from US$3,077.92
|
-
|
Buy Now | |
Sager
from US$2,997.31
|
-
|
Buy Now |
Contact Number of Poles | 8 |
---|---|
Contact Arrangement | 8 Form C, 8PDT, 8 C/O |
Terminal Type | Screw Terminals |
Contact Material | Silver Cadmium Oxide |
Contact Current Rating (Max) | 10A |
Product Height | 89.7mm, 3.53in |
Base Dimensions | 66.68 x 66.68mm, 2.625 x 2.625in |
Coil Power Rating DC | 10300mW |
Coil Voltage Rating | 125VDC |
Actuating System | DC |
Coil Magnetic System | Non-Latching |
Coil Power Rating | 10.3W |
Insulation Initial Dielectric Between Contacts & Coil | 2375V |
Input Voltage | 125VDC |
Coil Current | .082A |
Contact Voltage Rating | 125VDC |
Relay Mounting Type | Screw |
Packaging Method | Carton & Box |
実装方法 | Carton & Box |
Power Relay Type | Rotary |
Operating Temperature Range | 0 – 65°C |
General Purpose Relays Mdr-138-8=Mdr |Amp Te Connectivity 1-1393139-2 | Newark Electronics |
Industrial Relays MDR | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, MDR, 8PDT, DC, 125V | Distrelec |
MDR-138-8=MDR | Heilind Electronics |
Electromechanical Relay 8PDT 125VDC 1.52KOhm | Avnet America |
Power Relay, Rotary, 8PDT, 125VDC, Non-Latching, 10A/125VDC, MDR Series | TE Connectivity 1-1393139-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1393139-2?
Additional datasheets, footprints and schematics for 1-1393139-2 are listed on our Part Details page. You can also find images and similar parts to 1-1393139-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393139-2 fall under?
The 1-1393139-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393139-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393139-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393139-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393139-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-1393139-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393139-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1393139-2?
You can fill out our help required form which you can use to request a quote for 1-1393139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.