Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393139-1 |
Contact Number of Poles | 4 |
---|---|
Contact Current Rating (Max) | 10A |
Contact Material | Silver Cadmium Oxide |
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
Terminal Type | Screw Terminals |
Base Dimensions | 66.68 x 66.68mm, 2.625 x 2.625in |
Product Height | 3.13in, 79.5mm |
Coil Magnetic System | Non-Latching |
Coil Voltage Rating | 125VDC |
Coil Power Rating DC | 10300mW |
Coil Power Rating | 10.3W |
Coil Current | .082A |
Actuating System | DC |
Contact Voltage Rating | 125VDC |
Input Voltage | 125VDC |
Insulation Initial Dielectric Between Contacts & Coil | 2375V |
Relay Mounting Type | Screw |
実装方法 | Carton & Box |
Packaging Method | Carton & Box |
Power Relay Type | Rotary |
Operating Temperature Range | 0 – 65°C |
ELECTROMECHANICAL RELAY 4PDT 125VDC 1.52KOhm | Avnet America |
4PDT-CO Panel Mount Relay, 125V dc | TE Connectivity 1-1393139-1 | RS Americas |
Industrial Relays Rotary Relays | Sager |
Where can I find additional details, specifications and documents for a 1-1393139-1?
Additional datasheets, footprints and schematics for 1-1393139-1 are listed on our Part Details page. You can also find images and similar parts to 1-1393139-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393139-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393139-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393139-1 fall under?
The 1-1393139-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393139-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393139-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393139-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393139-1 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1-1393139-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393139-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1393139-1?
You can fill out our help required form which you can use to request a quote for 1-1393139-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.