Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Product Range | - |
Battery Holder | RS Americas |
BATTERY HOLDER, AA SIZE, THD | element14 |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Color | Black |
---|---|
External Height - Imperial | 12" |
External Height - Metric | 304.8mm |
External Width - Imperial | 9" |
External Width - Metric | 228.6mm |
External Depth - Imperial | 15" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1139?
Additional datasheets, footprints and schematics for 1139 are listed on our Part Details page. You can also find images and similar parts to 1139 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1139 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1139 fall under?
The 1139 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1139 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1139 you can contact the distributor directly for product support, shipping queries etc.
Is the 1139 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1139 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 1139.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1139 often in real-time on the comparison pages.
What if I can't find stock of 1139?
You can fill out our help required form which you can use to request a quote for 1139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.