Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
2,750
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
42,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
42,100
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
42,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
2,750
in stock
|
Buy Now | |
element14
from US$0.93
|
2,750
in stock
|
Buy Now | |
TE Store
from US$1.36
|
2,149
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 5 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 1µin, 39.36µm |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Layout | Inline |
Contact Current Rating (Max) | 10A |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .063mm, 1.6in |
Mating Post Length | .248in, 6.3mm |
Height | 14.1mm, .55in |
Width | 14.1mm, .555in |
Length | 1.244in, 31.6mm |
Operating Voltage | 300VAC |
Housing Color | Red |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 5mm, .197in |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Post/Kinked Legs |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Contact Type | Pin, Tab |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
HD Power Conn 5mm B-T-W Conn. 6P HDR ASSEMBL | Rapid Electronics |
TE Connectivity 5mm B-T-W Conn. 6P HDR ASSEMBL Heavy Dut | Distrelec |
CONN, HEADER, 4POS, 1ROW, 5MM, PRESS-FIT | Farnell |
Wtb Connector, Header, 4Pos, 1Row Rohs Compliant: Yes |Amp Te Connectivity 1-1376385-2 | Newark Electronics |
WTB CONNECTOR, HEADER, 4POS, 1ROW | element14 |
5mm B-T-W Conn. 6P HDR ASSEMBL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1-1376385-2 | Internal Number: 1-1376385-2 | 5 mm | TE Connectivity | TE Store |
6 Position Single Row 5 mm Pitch Pressfit Wire-Board Header Receptacle Assembly | Future Electronics |
Conn Power HDR 6Power POS 5mm Press Fit ST Thru-Hole 6 Terminal 1 Port Bag | Avnet America |
TE | RS Americas |
5MM B-T-W CONN. 6P HDR ASSEMB | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1376385-2?
Additional datasheets, footprints and schematics for 1-1376385-2 are listed on our Part Details page. You can also find images and similar parts to 1-1376385-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1376385-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1376385-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1376385-2 fall under?
The 1-1376385-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1376385-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376385-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1376385-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1376385-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1376385-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1376385-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1376385-2?
You can fill out our help required form which you can use to request a quote for 1-1376385-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.