1-1376391-2 Part Information

Details for 1-1376391-2 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Part Specifications

Number of Power Positions 0
Number of Rows 1
Number of Signal Positions 0
Number of Positions 6
Contact Retention Without
Contact Current Rating (Max) 10A
Contact Base Material Copper Alloy
Width .638in, 16.2mm
Height .378in, 9.6mm
Length 25mm, .984in
Accepts Wire Insulation Diameter Range .067 – .122in, 1.7 – 3.1mm
Operating Voltage 300VAC
Centerline (Pitch) 5mm, .197in
UL Flammability Rating UL 94V-0
Housing Material Nylon 66
Housing Color Red
Agency/Standard UL, CSA
UL Rating Recognized
CSA File Number LR 7189
Glow Wire Rating GWT 750°C (Without Flame)
Agency/Standard Number E28476
Mating Alignment Type Keyed
Mating Retention Type Latch
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Mating Alignment With
Panel Mount Feature Without
Circuit Application Power & Signal
For Use With Receptacle Housing
Packaging Quantity 500
Packaging Method Bag
Housing Type Plug
Connector & Contact Terminates To Wire & Cable
Contact Type Socket
Connector System Wire-to-Board, Wire-to-Wire
Product Type Housing
Sealable No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 2165
Global Product Line: 442
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • 5MM POWER KEY 6P PLUG HSG RED | Newark Electronics
  • 5MM POWER KEY 6P PLUG HSG RED | Avnet America
  • SOLIS SP SPD22-16COM22-18MIL1804 | Allied Electronics & Automation
  • 5MM POWER KEY 6P PLUG HSG RED | Avnet Europe
  • 5MM POWER KEY 6P PLUG HSG RED Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 6 Centerline (Pitch): 5 mm Housing Plug Wire-to-Wire 6 | Glow Wire Power Key Plug | Part Number: 1-1376391-2 | Internal Number: 1-1376391-2 | 5 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1376391-2?

Additional datasheets, footprints and schematics for 1-1376391-2 are listed in our Part Details tab. You can also find the 1-1376391-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1376391-2 in the Pricing & Inventory tab next to part details. You can view 1-1376391-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1376391-2 fall under?

The 1-1376391-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1376391-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376391-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1376391-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1376391-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 1-1376391-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1376391-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1376391-2?

You can fill out our help required form which you can use to request a quote for 1-1376391-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1376391-2

Loading...
Loading Results for 1-1376391-2
We use cookies to improve your experience. See our privacy policy.
Okay