Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
1,518
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.04
|
1,597
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1,518
in stock
|
Buy Now | |
element14
from US$1.60
|
1,518
in stock
|
Buy Now | |
Boersig
from US$1.39
|
550
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .374in, 9.5mm |
---|---|
Mating Tab Thickness | 1.2mm, .047in |
Typical Current Rating | 65A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 8AWG, 6mm², 8mm², 7AWG, 10mm² |
Wire Insulation Diameter | 4.6 – 6.4mm, .18 – .25in |
Wire Size | 6 – 10mm² |
Agency/Standard | LV214 |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Method | Reel |
Packaging Quantity | 600 |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AMP 9.5 Contact 6mm-10mm | Dalroad Norslo |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
MCP9,5 BU-KONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1355849-1?
Additional datasheets, footprints and schematics for 1-1355849-1 are listed on our Part Details page. You can also find images and similar parts to 1-1355849-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355849-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355849-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355849-1 fall under?
The 1-1355849-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1355849-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355849-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355849-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355849-1 have stock available?
Authorised distributors including Dalroad Norslo, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 1-1355849-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355849-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1355849-1?
You can fill out our help required form which you can use to request a quote for 1-1355849-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.