Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$615.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$674.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$679.43
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$697.81
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$728.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$638.34
|
2
in stock
|
Buy Now | |
Avnet America
from US$615.96
|
-
|
Buy Now | |
element14
from US$653.48
|
-
|
Buy Now | |
Boersig
from US$776.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
---|---|
Certification | Cannot be Certified |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Power Type | Manual |
Punches & Dies Die Mcp 9 5 6Mm |Amp Te Connectivity 539783-5 | Newark Electronics |
Punches&Dies DIE MCP 9 5 6MM | Rapid Electronics |
TE Connectivity Crimper Hand Tool Manual | Distrelec |
CRIMP TOOL DIES | Farnell |
Hand Tool Die Set For MCP 9.5/6 MM | Avnet America |
Where can I find additional details, specifications and documents for a 539783-5?
Additional datasheets, footprints and schematics for 539783-5 are listed on our Part Details page. You can also find images and similar parts to 539783-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539783-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539783-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539783-5 fall under?
The 539783-5 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539783-5 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539783-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 539783-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539783-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 539783-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539783-5 often in real-time on the comparison pages.
What if I can't find stock of 539783-5?
You can fill out our help required form which you can use to request a quote for 539783-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.