Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
529
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
4,668
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
4,668
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
3,332
in stock
|
Buy Now | |
element14
from US$1.09
|
3,332
in stock
|
Buy Now | |
Farnell
from US$0.73
|
3,332
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
TE Store
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 8 |
Number of Cavities | 8 |
Number of Rows | 2 |
Contact Type | Tab |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Width | 13.2mm, .519in |
Height | 30.69mm, 1.208in |
Length | 12.7mm, .499in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
Housing Color | Black |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 600 |
Series Number | 2000 |
Row-to-Row Spacing | 3.75mm, .147in |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings TAB HSG 8P F/H | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D-2100 TAB HSG 8P F/H | Distrelec |
Connector Housing, Plug, 8Pos | Newark Electronics |
CONNECTOR HOUSING, PLUG, 8POS | element14 |
Housing FH 8w 2row TAB 2.5mm X key D-2 | RS |
Conn Housing M 8 POS 2.5mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 2000,2.5mm Pitch 8 Way 2Row Male Straight PCB Housing | TE Connectivity 1-1318115-4 | RS Americas |
Special Order: DYNAMIC D-2100 TAB HSG 8P F/H Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 8 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1318115-4 | Internal Number: 1-1318115-4 | .098" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Dynamic D-2100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-2100D Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 2.5mm |
For Use With | Dynamic D-2000 Series Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-1318115-4?
Additional datasheets, footprints and schematics for 1-1318115-4 are listed on our Part Details page. You can also find images and similar parts to 1-1318115-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318115-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318115-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318115-4 fall under?
The 1-1318115-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1318115-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318115-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318115-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318115-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1318115-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318115-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1318115-4?
You can fill out our help required form which you can use to request a quote for 1-1318115-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.