Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulation | Insulated |
---|---|
Mounting Hole Dia | 3.5mm |
Terminal Plating | Tin |
Overall Length | 8.8mm |
Length - Below Flange | 2.5mm |
Connector Type | Turret |
Contact Material | Brass |
RoHS Compliant | Yes |
Terminal, Bottom Mount Solder, Insulated, PTFE, White, Pin Size .080, Brass/Tin | Keystone Electronics 11311 | RS Americas |
Terminal | Carlton-Bates |
Circuit Board Hardware - PCB .100 x .210 Solder Terminal | Sager |
Where can I find additional details, specifications and documents for a 11311?
Additional datasheets, footprints and schematics for 11311 are listed on our Part Details page. You can also find images and similar parts to 11311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11311 fall under?
The 11311 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Solder / Press Mount Turret Terminals.
Can I view similar or alternative parts?
You can view similar parts to 11311 when available in the Solder / Press Mount Turret Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11311 you can contact the distributor directly for product support, shipping queries etc.
Is the 11311 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 11311 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 11311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11311 often in real-time on the comparison pages.
What if I can't find stock of 11311?
You can fill out our help required form which you can use to request a quote for 11311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.