Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$72.77
|
168
in stock
|
Buy Now | |
Conrad
from US$68.53
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$53.00
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$76.83
|
-
|
Buy Now | |
Distrelec
from US$55.69
|
-
|
Buy Now | |
Relay Specialties
from US$95.59
|
-
|
Buy Now | |
Farnell
from US$24.12
|
-
|
Buy Now |
Output Current Per Channel | - |
---|---|
Power Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | 1NO |
Contact Rating | 250V ac |
External Depth | 60.8mm |
External Length / Height | 88.8mm |
External Width | 17.5mm |
No. of Outputs | 1Outputs |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Output Type | Relay |
MODULAR LIGHT DEPENDENT RELAY | RS |
Mounted invisibly on DIN rail, the device is operated in combination with the included outdoor sensor 011.02 (protection class IP 54). Due to the very high switching capacity, the twilight switch is also optimally suitable for powerful new LED lighting and is absolutely future-proof. The power supply is 12 ... 24 V DC or AC voltage for maximum flexibility.This text is machine translated. | Conrad |
Twilight switch | Transfer Multisort Elektronik |
Light Dependent Relay, Spst-No 12A, 24V Ac/Dc Coil, Agsno2 Contact Rohs Compliant: Yes |Finder 11.31.0.024.0000 | Newark Electronics |
Finder Twilight Switch, 1NO, 1 ... 100lx | Distrelec |
Power Relays | Relay Specialties |
RELAY, LIGHT DEP, 1NO, 16A, AC/DC | Farnell |
Where can I find additional details, specifications and documents for a 11.31.0.024.0000?
Additional datasheets, footprints and schematics for 11.31.0.024.0000 are listed on our Part Details page. You can also find images and similar parts to 11.31.0.024.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11.31.0.024.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.31.0.024.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11.31.0.024.0000 fall under?
The 11.31.0.024.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 11.31.0.024.0000 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11.31.0.024.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 11.31.0.024.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11.31.0.024.0000 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Newark Electronics and Distrelec have stock available or on a lead time for 11.31.0.024.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11.31.0.024.0000 often in real-time on the comparison pages.
What if I can't find stock of 11.31.0.024.0000?
You can fill out our help required form which you can use to request a quote for 11.31.0.024.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.