Lighting Controllers
Parts from Lighting Controllers Category
LIGHT DEPENDENT RELAY, 1NO, 12A, 1.5VA; Output Current Per Channel:12A; Power Rating:1.5VA; Product Range:10 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LIGHT DEPENDENT RELAY, 1NO, 16A, 2.5VA; Output Current Per Channel:16A; Power Rating:2.5VA; Product Range:10 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
RELAY, LIGHT DEP, 1NO, 16A; Power Rating:2VA; SVHC:No SVHC (16-Dec-2013); Contact Configuration:1NO; Contact Rating:230V ac; External Depth:40mm; External Length / Height:110.6mm; External Width:28.6mm; IP / NEMA Rating:IP54; No. of RoHS Compliant: Yes
RELAY, LIGHT DEP, 1NO, 16A, AC/DC; Output Current Per Channel:-; Power Rating:-; No. of Channels:-; SVHC:No SVHC (15-Jun-2015); Contact Configuration:1NO; Contact Rating:250V ac; External Depth:60.8mm; External Length / RoHS Compliant: Yes