Status: | Unknown |
---|---|
Series: | BOURNS - 1130 Series |
RoHS: | Unknown |
Product Range | BOURNS - 1130 Series |
---|---|
Inductance | 330µH |
Inductance Tolerance | ± 10% |
DC Resistance Max | 0.122ohm |
RMS Current (Irms) | 4.5A |
Saturation Current (Isat) | 4.5A |
Packaging | Each |
No. of Pins | 2 |
High Current Choke, 330Uh, 4.5A 10% | Newark Electronics |
Power Inductor, 330 uH, 4.5 A, 4.5 A, 122 Milliohm, ± 10% | Avnet America |
Ind0.77x1.1x.84in,330uH10%4.5A, non-shdTH, Bulk, Bag Packaging | Bourns 1130-331K-RC | RS Americas |
Power Inductor, 330 uH, 4.5 A, 4.5 A, 122 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1130-331K-RC?
Additional datasheets, footprints and schematics for 1130-331K-RC are listed on our Part Details page. You can also find images and similar parts to 1130-331K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1130-331K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1130-331K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1130-331K-RC fall under?
The 1130-331K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1130-331K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1130-331K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 1130-331K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1130-331K-RC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1130-331K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1130-331K-RC often in real-time on the comparison pages.
What if I can't find stock of 1130-331K-RC?
You can fill out our help required form which you can use to request a quote for 1130-331K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.