Status: | Unknown |
---|---|
Series: | 1130 Series |
RoHS: | Unknown |
Product Range | 1130 Series |
---|---|
Inductance | 33µH |
RMS Current (Irms) | 13.5A |
Saturation Current (Isat) | 13.5A |
DC Resistance Max | 0.017ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (07-Jul-2017) |
Core Material | Ferrite |
DC Current Rating | 13.5A |
Inductor Case Style | Radial Leaded |
Inductor Type | Choke |
Lead Spacing | 20.07mm |
No. of Pins | 2Pins |
Inductor Radial 33uH | RS |
Inductor, 33Uh, 10%, 13.5A, Radial Rohs Compliant: Yes |Bourns 1130-330K-RC | Newark Electronics |
Power Inductor, 33 uH, 13.5 A, 13.5 A, 17 Milliohm, ± 10% | Avnet America |
Ind0.79x1.1x.84in,33uH10%13.5A, non-shdTH, Bulk, Bag Packaging | Bourns 1130-330K-RC | RS Americas |
INDUCTOR, 33UH, 10%, 13.5A, RADIAL | element14 |
Power Inductor, 33 uH, 13.5 A, 13.5 A, 17 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1130-330K-RC?
Additional datasheets, footprints and schematics for 1130-330K-RC are listed on our Part Details page. You can also find images and similar parts to 1130-330K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1130-330K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1130-330K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1130-330K-RC fall under?
The 1130-330K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1130-330K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1130-330K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 1130-330K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1130-330K-RC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1130-330K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1130-330K-RC often in real-time on the comparison pages.
What if I can't find stock of 1130-330K-RC?
You can fill out our help required form which you can use to request a quote for 1130-330K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.