Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.18
|
40
in stock
|
Buy Now |
Grommet Type | Open |
---|---|
Cable Diameter Max | 9.525mm |
Grommet Material | Rubber |
Mounting Hole Dia | 12.7mm |
Panel Thickness Max | 1.6mm |
Grommet Colour | Black |
Accessory Type | Grommet |
RoHS Compliant | Yes |
Grommet | Newark Electronics |
Where can I find additional details, specifications and documents for a 11-300-C?
Additional datasheets, footprints and schematics for 11-300-C are listed on our Part Details page. You can also find images and similar parts to 11-300-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11-300-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11-300-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11-300-C fall under?
The 11-300-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 11-300-C when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11-300-C you can contact the distributor directly for product support, shipping queries etc.
Is the 11-300-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 11-300-C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 11-300-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11-300-C often in real-time on the comparison pages.
What if I can't find stock of 11-300-C?
You can fill out our help required form which you can use to request a quote for 11-300-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.