Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 7A |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Classification | Power, Signal |
Contact Mating Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Tin |
Wire Size | .51 – 1.38mm², 20 – 16AWG |
Insulation Diameter | 1.8 – 3.1mm, .7 – .12in |
Operating Voltage | 250VAC |
Test Current | 10A |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
1.5 Mini Ct Lattice Power Tab |Amp Te Connectivity 1123910-1 | Newark Electronics |
Conn Connecter Headers and PCB Receptacles POS Crimpmm ST Cable Mount Strip | Avnet America |
1.5 MINI CT LATTICE POWER TAB, Connector Contacts | TE Connectivity 1123910-1 | RS Americas |
Special Order: 1.5 MINI CT LATTICE POWER TAB Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: Without Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 1123910-1 | Internal Number: 1123910-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Mini CT Lattice Series |
RoHS: | Unknown |
Product Range | Mini CT Lattice Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1123910-1?
Additional datasheets, footprints and schematics for 1123910-1 are listed on our Part Details page. You can also find images and similar parts to 1123910-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1123910-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1123910-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1123910-1 fall under?
The 1123910-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1123910-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1123910-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1123910-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1123910-1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1123910-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1123910-1 often in real-time on the comparison pages.
What if I can't find stock of 1123910-1?
You can fill out our help required form which you can use to request a quote for 1123910-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.