Status: | Unknown |
---|---|
Series: | 1120 Series |
RoHS: | Compliant |
Product Range | 1120 Series |
---|---|
Inductance | 47µH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 5.5A |
Saturation Current (Isat) | 5.5A |
DC Resistance Max | 0.035ohm |
Inductance Tolerance | ± 10% |
RoHS Compliant | Yes |
General Purpose Inductor 47uH 10% 1 Element | Rapid Electronics |
General Purpose Inductor, 47Uh, 10%, 1 Element, Ferrite-Core |Bourns 1120-470K-RC | Newark Electronics |
Ind High Current RF Choke Bobbin Core 47uH 10% 1KHz Ferrite 5.5A RDL | Avnet America |
Ind0.62x.81x.84in,47uH10%5.5A, non-shdTH | Bourns 1120-470K-RC | RS Americas |
Where can I find additional details, specifications and documents for a 1120-470K-RC?
Additional datasheets, footprints and schematics for 1120-470K-RC are listed on our Part Details page. You can also find images and similar parts to 1120-470K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1120-470K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1120-470K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1120-470K-RC fall under?
The 1120-470K-RC is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1120-470K-RC when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1120-470K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 1120-470K-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1120-470K-RC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1120-470K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1120-470K-RC often in real-time on the comparison pages.
What if I can't find stock of 1120-470K-RC?
You can fill out our help required form which you can use to request a quote for 1120-470K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.