Status: | Unknown |
---|---|
Series: | 1120 Series |
RoHS: | Unknown |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.75
|
203
in stock
|
Buy Now | |
TTI Europe
from US$4.14
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$6.46
|
203
in stock
|
Buy Now | |
element14
from US$4.89
|
203
in stock
|
Buy Now | |
Avnet America
from US$4.19
|
78
in stock
|
Buy Now | |
RS Americas
from US$6.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 1120 Series |
---|---|
Inductance | 100µH |
RMS Current (Irms) | 4A |
Saturation Current (Isat) | 4A |
DC Resistance Max | 0.08ohm |
Inductance Tolerance | ± 10% |
Body Material | Ferrite |
Core Material | Ferrite |
100 UH 10% | TTI Europe |
Inductor, 100Uh, 10%, 4A, Radial Rohs Compliant: Yes |Bourns 1120-101K-RC | Newark Electronics |
INDUCTOR, 100UH, 10%, 4A, RADIAL | element14 |
Power Inductor, 100 uH, 4 A, 4 A, 80 Milliohm, ± 10% | Avnet America |
Choke, High I, Radial,100 uH,0.080 Ohm DCR Max | Bourns 1120-101K-RC | RS Americas |
Power Inductor, 100 uH, 4 A, 4 A, 80 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1120-101K-RC?
Additional datasheets, footprints and schematics for 1120-101K-RC are listed on our Part Details page. You can also find images and similar parts to 1120-101K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1120-101K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1120-101K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1120-101K-RC fall under?
The 1120-101K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1120-101K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1120-101K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 1120-101K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1120-101K-RC have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1120-101K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1120-101K-RC often in real-time on the comparison pages.
What if I can't find stock of 1120-101K-RC?
You can fill out our help required form which you can use to request a quote for 1120-101K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.