Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.10
|
1,470
in stock
|
Buy Now | |
TE Store
from US$4.98
|
1,864
in stock
|
Buy Now | |
Newark Electronics
from US$5.58
|
1,470
in stock
|
Buy Now | |
Rapid Electronics
from US$2.78
|
1,470
in stock
|
Buy Now | |
Chip One Stop
from US$4.49
|
1,470
in stock
|
Buy Now | |
Future Electronics
from US$3.83
|
-
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
RS Americas
from US$5.93
|
-
|
Buy Now | |
Avnet Asia
from US$3.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Contact Current Rating (Max) | .2A, 1.5A |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 9.3mm, .366in |
コネクタの高さ | 9.3mm |
PCB Tail Length | .137in, 3.48mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | No |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Box, Box & Tray |
Packaging Method | Box & Tray, Box |
Packaging Quantity | 396 |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | None |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,10MM,8P,NO SHIELD,SN TAILS Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1116504-2 | Internal Number: 1116504-2 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 1X1 8 Pos Rj45 |Amp Te Connectivity 1116504-2 | Newark Electronics |
Modular Conn/Ethernet Conn 1X1 8 POS RJ45 | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
MJ 10MM 8P NO SHIELD SN TAILS | Avnet America |
MJ,10MM,8P, NO SHIELD, SN TAILS | TE Connectivity 1116504-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 1116504-2?
Additional datasheets, footprints and schematics for 1116504-2 are listed on our Part Details page. You can also find images and similar parts to 1116504-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1116504-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1116504-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1116504-2 fall under?
The 1116504-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1116504-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1116504-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1116504-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1116504-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1116504-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1116504-2 often in real-time on the comparison pages.
What if I can't find stock of 1116504-2?
You can fill out our help required form which you can use to request a quote for 1116504-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.