Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
4,322
in stock
|
Buy Now | |
Rapid Electronics
from US$3.69
|
4,322
in stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
4,322
in stock
|
Buy Now | |
Distrelec
from US$3.60
|
4,322
in stock
|
Buy Now | |
TE Store
from US$4.95
|
3,887
in stock
|
Buy Now | |
Farnell
from US$4.31
|
3,470
in stock
|
Buy Now | |
TTI Europe
from US$3.04
|
2,442
in stock
|
Buy Now | |
element14
from US$3.74
|
1,940
in stock
|
Buy Now | |
Future Electronics
from US$3.62
|
-
|
Buy Now | |
Avnet America
from US$3.56
|
-
|
Buy Now | |
RS Americas
from US$5.18
|
-
|
Buy Now | |
Avnet Asia
from US$3.54
|
-
|
Buy Now | |
Boersig
from US$3.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
PCB Ground Tab Location | -3.05mm, -.12in |
Shield Material | Copper Zinc Alloy |
Shield Plating Material | Tin |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Panel Ground Location | Top and Side |
Number of Positions | 8 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Connector Height | .377in, 9.58mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | 3.48mm, .137in |
コネクタの高さ | 9.58mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Comment | Bezel panel grounds for IEEE 1386 Mezzanine PCI card applications., Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mj,10Mm,8P,bezel Pnl Tabs,sn |Amp Te Connectivity 1116062-2 | Newark Electronics |
Modular Conn/Ethernet Conn 1X1 8/8 R/A 10MM HGT | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Panel Tabs | Distrelec |
MJ,10MM,8P,BEZEL PNL TABS,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1116062-2 | Internal Number: 1116062-2 | TE Connectivity | TE Store |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT5 | Farnell |
8/8 MOD JACK RT ANGLE LOW PRO | TTI Europe |
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, CAT5 | element14 |
Cat 5 modular RJ45 jack,8/8,THT,shielded | RS |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
MODULAR JACK SINGLE PORT | Avnet America |
Mod Jack | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Modular |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 1116062-2?
Additional datasheets, footprints and schematics for 1116062-2 are listed on our Part Details page. You can also find images and similar parts to 1116062-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1116062-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1116062-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1116062-2 fall under?
The 1116062-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1116062-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1116062-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1116062-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1116062-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1116062-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1116062-2 often in real-time on the comparison pages.
What if I can't find stock of 1116062-2?
You can fill out our help required form which you can use to request a quote for 1116062-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.