Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$10.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.82
|
190
in stock
|
Buy Now | |
Future Electronics
from US$12.61
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.38
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$19.40
|
-
|
Buy Now | |
Avnet America
from US$15.28
|
-
|
Buy Now | |
RS Americas
from US$10.82
|
-
|
Buy Now | |
element14
from US$23.33
|
-
|
Buy Now | |
Boersig
from US$30.14
|
-
|
Buy Now | |
Farnell
from US$12.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 5 Contacts, 5Contacts |
Rectangular Shell Size | 1 |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 10A |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Size 1 Hoods & Bases |
IP / NEMA Rating | IP40 IP65 |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating | 250V |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
250 V 10 A Male Insert Beige 4+Ground Position Screw Heavy Duty Connector | Future Electronics |
HA 4 way screw terminal male insert,10A | RS |
Connector: HDC | Transfer Multisort Elektronik |
Heavy Duty Insert, Plug, 5 Pos, 10A | Newark Electronics |
Connector Accessories Male Insert 5 POS Screw Terminal Hard Silver Plated Loose Piece | Avnet America |
Connector, Power, Heavy Duty, PIN INSERT SZ 1 4+PE HA.4 | TE Connectivity 1-1103402-1 | RS Americas |
HA.4.Sti.S | Boersig |
HEAVY DUTY INSERT, PLUG, 5 POS, 10A | Farnell |
Where can I find additional details, specifications and documents for a 1-1103402-1?
Additional datasheets, footprints and schematics for 1-1103402-1 are listed on our Part Details page. You can also find images and similar parts to 1-1103402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103402-1 fall under?
The 1-1103402-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103402-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103402-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103402-1 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 1-1103402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103402-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1103402-1?
You can fill out our help required form which you can use to request a quote for 1-1103402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.