Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
146
in stock
|
Buy Now | |
Rapid Electronics
from US$1.24
|
146
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
146
in stock
|
Buy Now | |
Distrelec
from US$2.62
|
146
in stock
|
Buy Now | |
RS Americas
from US$2.51
|
-
|
Buy Now | |
element14
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M16 |
Cable Diameter Min | 4mm |
Cable Diameter Max | 8mm |
Cable Gland Material | - |
Gland Colour | - |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Cable Clamp |
Cable Diameter | 10mm |
Cable Diameter Max - Imperial | 0.31" |
Cable Diameter Max - Metric | 8mm |
Cable Diameter Min - Imperial | 0.16" |
Cable Diameter Min - Metric | 4mm |
For Use With | HTS Heavy Duty Connectors |
Material | Plastic |
Thread Size | M16 |
Heavy Duty Power Connectors Hut.m16.p |Amp Te Connectivity 1-1102771-6 | Newark Electronics |
Heavy Duty Power Connectors HUT.M16.P | Rapid Electronics |
TE Connectivity Connector Power Heavy Duty HUT.M16.P | Distrelec |
Connector, Power, Heavy Duty, HUT.M16.P | TE Connectivity 1-1102771-6 | RS Americas |
CABLE CLAMP, M16, PLASTIC | element14 |
Cable Accessories Cable Fitting Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1102771-6?
Additional datasheets, footprints and schematics for 1-1102771-6 are listed on our Part Details page. You can also find images and similar parts to 1-1102771-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102771-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102771-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102771-6 fall under?
The 1-1102771-6 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1-1102771-6 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102771-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102771-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102771-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1-1102771-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102771-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1102771-6?
You can fill out our help required form which you can use to request a quote for 1-1102771-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.