Status: | Unknown |
---|---|
Series: | 1110 Series |
RoHS: | Unknown |
Product Range | 1110 Series |
---|---|
Inductance | 22 H |
Inductance Tolerance | 10% |
DC Resistance Max | 0.02ohm |
RMS Current (Irms) | 5.5A |
Saturation Current (Isat) | 5.5A |
Packaging | Each |
Body Material | Ferrite |
High Current Choke, 22Uh, 5.5A, 10% | Newark Electronics |
Power Inductor, 22 uH, 5.5 A, 5.5 A, 20 Milliohm, ± 10% | Avnet America |
CHOKE, RADIAL HIGH CURRENT, 22 UH, +/-20%, 0.020 OHM DCR MAX | Bourns 1110-220K-RC | RS Americas |
22 UH 10% | TTI Europe |
Power Inductor, 22 uH, 5.5 A, 5.5 A, 20 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1110-220K-RC?
Additional datasheets, footprints and schematics for 1110-220K-RC are listed on our Part Details page. You can also find images and similar parts to 1110-220K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1110-220K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1110-220K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1110-220K-RC fall under?
The 1110-220K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1110-220K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1110-220K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 1110-220K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1110-220K-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for 1110-220K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1110-220K-RC often in real-time on the comparison pages.
What if I can't find stock of 1110-220K-RC?
You can fill out our help required form which you can use to request a quote for 1110-220K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.